Philips GC5037/80, Steam iron, SteamGlide soleplate, 98.4" (2.5 m), 260 g/min, Black, Red, 70 g/min
Philips GC5037/80. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 98.4" (2.5 m). Iron power: 3000 W. Width: 13.1" (333 mm), Depth: 5.31" (135 mm), Height: 6.89" (175 mm)