Philips logo

Philips PerfectCare Azur GC4924/20 iron Steam iron T-ionicGlide soleplate 2800 W Blue, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143771
Info modified on:
28 Nov 2024, 13:57:51
Short summary description Philips PerfectCare Azur GC4924/20 iron Steam iron T-ionicGlide soleplate 2800 W Blue, White:

Philips PerfectCare Azur GC4924/20, Steam iron, T-ionicGlide soleplate, 98.4" (2.5 m), 200 g/min, Blue, White, 50 g/min

Long summary description Philips PerfectCare Azur GC4924/20 iron Steam iron T-ionicGlide soleplate 2800 W Blue, White:

Philips PerfectCare Azur GC4924/20. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 98.4" (2.5 m). Iron power: 2800 W. Weight: 3.86 lbs (1.75 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.