Philips PerfectCare Azur GC4910/10, Steam iron, SteamGlide soleplate, 98.4" (2.5 m), 180 g/min, 45 g/min, 0.35 L
Philips PerfectCare Azur GC4910/10. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 98.4" (2.5 m). Iron power: 2400 W. Weight: 3.95 lbs (1.79 kg)