Philips logo

Philips Azur GC4901/10 steam ironing station 0.3 L SteamGlide Elite soleplate

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186209
Info modified on:
27 May 2025, 03:25:18
Short summary description Philips Azur GC4901/10 steam ironing station 0.3 L SteamGlide Elite soleplate:

Philips Azur GC4901/10, 220 g/min, SteamGlide Elite soleplate, 0.3 L, 50 g/min, 360°, 4.21 lbs (1.91 kg)

Long summary description Philips Azur GC4901/10 steam ironing station 0.3 L SteamGlide Elite soleplate:

Philips Azur GC4901/10. Steam boost performance: 220 g/min, Soleplate type: SteamGlide Elite soleplate, Water tank capacity: 0.3 L. AC input voltage: 240 V. Cord length: 98.4" (2.5 m), Cable length: 98.4" (2.5 m). Iron weight: 0.0589 oz (1.67 g). Power: 2800 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.