Philips logo

Philips Azur GC4890/02 iron Dry & Steam iron Anodilium soleplate 2600 W Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68693
Info modified on:
27 May 2024, 01:25:02
Short summary description Philips Azur GC4890/02 iron Dry & Steam iron Anodilium soleplate 2600 W Black:

Philips Azur GC4890/02, Dry & Steam iron, Anodilium soleplate, 98.4" (2.5 m), 200 g/min, Black, 50 g/min

Long summary description Philips Azur GC4890/02 iron Dry & Steam iron Anodilium soleplate 2600 W Black:

Philips Azur GC4890/02. Type: Dry & Steam iron, Soleplate type: Anodilium soleplate, Cord length: 98.4" (2.5 m). Iron power: 2600 W, AC input voltage: 220 - 240 V. Weight: 3.53 lbs (1.6 kg)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.