Philips logo

Philips Azur Pro GC4889/30 iron Steam iron T-ionicGlide soleplate 3000 W Black, Violet

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171161
Info modified on:
12 Apr 2024, 16:48:39
Short summary description Philips Azur Pro GC4889/30 iron Steam iron T-ionicGlide soleplate 3000 W Black, Violet:

Philips Azur Pro GC4889/30, Steam iron, T-ionicGlide soleplate, 98.4" (2.5 m), 240 g/min, Black, Violet, 55 g/min

Long summary description Philips Azur Pro GC4889/30 iron Steam iron T-ionicGlide soleplate 3000 W Black, Violet:

Philips Azur Pro GC4889/30. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 98.4" (2.5 m). Iron power: 3000 W, AC input voltage: 220 - 240 V. Width: 6.3" (160 mm), Depth: 5.51" (140 mm), Height: 12.6" (320 mm). Package width: 13.4" (341 mm), Package depth: 14.2" (360 mm), Package height: 11.8" (300 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.