Philips logo

Philips Azur GC4860/22 iron Dry & Steam iron 2600 W Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75575
Info modified on:
06 May 2024, 02:59:30
Short summary description Philips Azur GC4860/22 iron Dry & Steam iron 2600 W Blue:

Philips Azur GC4860/22, Dry & Steam iron, 98.4" (2.5 m), 200 g/min, Blue, 50 g/min, 0.35 L

Long summary description Philips Azur GC4860/22 iron Dry & Steam iron 2600 W Blue:

Philips Azur GC4860/22. Type: Dry & Steam iron, Cord length: 98.4" (2.5 m), Steam boost performance: 200 g/min. Iron power: 2600 W, AC input voltage: 200-240 V. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.