Philips logo

Philips Azur GC4566/80 iron Steam iron SteamGlide soleplate 2600 W Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115747
Info modified on:
28 Jul 2024, 21:17:28
Short summary description Philips Azur GC4566/80 iron Steam iron SteamGlide soleplate 2600 W Gray:

Philips Azur GC4566/80, Steam iron, SteamGlide soleplate, 78.7" (2 m), 250 g/min, Gray, 50 g/min

Long summary description Philips Azur GC4566/80 iron Steam iron SteamGlide soleplate 2600 W Gray:

Philips Azur GC4566/80. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2600 W, AC input voltage: 240 V. Weight: 3.46 lbs (1.57 kg). Package weight: 0.0632 oz (1.79 g), Package weight: 3.95 lbs (1.79 kg), Recyclable packaging material: 100%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.