Philips logo

Philips Azur GC4564/20 iron Steam iron SteamGlide Advanced 2600 W Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232800
Info modified on:
28 Nov 2024, 14:05:37
Short summary description Philips Azur GC4564/20 iron Steam iron SteamGlide Advanced 2600 W Blue:

Philips Azur GC4564/20, Steam iron, SteamGlide Advanced, 78.7" (2 m), 240 g/min, Blue, 50 g/min

Long summary description Philips Azur GC4564/20 iron Steam iron SteamGlide Advanced 2600 W Blue:

Philips Azur GC4564/20. Type: Steam iron, Soleplate type: SteamGlide Advanced, Cord length: 78.7" (2 m). Iron power: 2600 W, AC input voltage: 240 V. Weight: 3.46 lbs (1.57 kg). Package weight: 0.0632 oz (1.79 g), Package weight: 3.95 lbs (1.79 kg), Recyclable packaging material: 100%

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.