Philips Azur GC4544/80, Steam iron, SteamGlide Plus soleplate, 78.7" (2 m), 220 g/min, Black, Yellow, 50 g/min
Philips Azur GC4544/80. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 78.7" (2 m). Iron power: 2600 W, AC input voltage: 240 V. Weight: 3.46 lbs (1.57 kg). Package weight: 0.0632 oz (1.79 g), Package weight: 3.95 lbs (1.79 kg), Recyclable packaging material: 100%