Philips logo

Philips Azur GC4543/30 iron Steam iron SteamGlide soleplate 2500 W Black, Yellow

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99444
Info modified on:
30 Apr 2025, 03:32:17
Short summary description Philips Azur GC4543/30 iron Steam iron SteamGlide soleplate 2500 W Black, Yellow:

Philips Azur GC4543/30, Steam iron, SteamGlide soleplate, 78.7" (2 m), 210 g/min, Black, Yellow, 50 g/min

Long summary description Philips Azur GC4543/30 iron Steam iron SteamGlide soleplate 2500 W Black, Yellow:

Philips Azur GC4543/30. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2500 W, AC input voltage: 240 V. Weight: 3.46 lbs (1.57 kg). Package weight: 0.0632 oz (1.79 g), Package weight: 3.95 lbs (1.79 kg), Recyclable packaging material: 100%

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.