Philips logo

Philips Azur GC4537/70 iron Steam iron SteamGlide soleplate 2400 W Turquoise

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153976
Info modified on:
28 May 2025, 03:58:32
Short summary description Philips Azur GC4537/70 iron Steam iron SteamGlide soleplate 2400 W Turquoise:

Philips Azur GC4537/70, Steam iron, SteamGlide soleplate, 78.7" (2 m), 200 g/min, Turquoise, 45 g/min

Long summary description Philips Azur GC4537/70 iron Steam iron SteamGlide soleplate 2400 W Turquoise:

Philips Azur GC4537/70. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2400 W, AC input voltage: 240 V. Weight: 3.46 lbs (1.57 kg). Package weight: 0.0632 oz (1.79 g), Package weight: 3.95 lbs (1.79 kg), Recyclable packaging material: 100%

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.