Philips Azur Performer Plus GC4527/07, Steam iron, T-ionicGlide soleplate, 78.7" (2 m), 220 g/min, Black, Brown, 45 g/min
Philips Azur Performer Plus GC4527/07. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2400 W. Width: 6.3" (160 mm), Depth: 5.51" (140 mm), Height: 12.6" (320 mm). Package width: 13.4" (341 mm), Package depth: 14.2" (360 mm), Package height: 11.8" (300 mm)