Philips Azur Performer Plus GC4526/87, Steam iron, 98.4" (2.5 m), 210 g/min, Black, White, 50 g/min, 0.3 L
Philips Azur Performer Plus GC4526/87. Type: Steam iron, Cord length: 98.4" (2.5 m), Steam boost performance: 210 g/min. Iron power: 2600 W. Width: 6.3" (160 mm), Depth: 5.51" (140 mm), Height: 12.8" (326 mm). Package width: 13.4" (341 mm), Package depth: 14.2" (360 mm), Package height: 11.8" (300 mm)