Philips logo

Philips Azur Performer Plus GC4526/20 iron Steam iron T-ionicGlide soleplate 2600 W Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168342
Info modified on:
02 Aug 2024, 21:28:57
Short summary description Philips Azur Performer Plus GC4526/20 iron Steam iron T-ionicGlide soleplate 2600 W Blue:

Philips Azur Performer Plus GC4526/20, Steam iron, T-ionicGlide soleplate, 78.7" (2 m), 210 g/min, Blue, 50 g/min

Long summary description Philips Azur Performer Plus GC4526/20 iron Steam iron T-ionicGlide soleplate 2600 W Blue:

Philips Azur Performer Plus GC4526/20. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2600 W. Width: 6.3" (160 mm), Depth: 5.51" (140 mm), Height: 12.6" (320 mm). Package width: 13.4" (341 mm), Package depth: 14.2" (360 mm), Package height: 11.8" (300 mm)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.