Philips Azur Performer Plus GC4521/87, Steam iron, T-ionicGlide soleplate, 78.7" (2 m), Black, 50 g/min, 0.3 L
Philips Azur Performer Plus GC4521/87. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 78.7" (2 m). Iron power: 2600 W