Philips Azur GC4430/02, Steam iron, 118.1" (3 m), 100 g/min, 0.335 L, 2400 W, 220-240 V, 50-60 Hz
Philips Azur GC4430/02. Type: Steam iron, Cord length: 118.1" (3 m), Steam boost performance: 100 g/min. Power consumption (typical): 2400 W, Power requirements: 220-240 V, 50-60 Hz. Weight: 3.42 lbs (1.55 kg). Continuous flow: 40g/min, Dimensions (WxDxH): 11.9 x 4.72 x 5.98" (303 x 120 x 152 mm)