Philips logo

Philips Azur GC4412/02 iron Steam iron 2400 W White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95599
Info modified on:
12 Apr 2024, 16:48:10
Short summary description Philips Azur GC4412/02 iron Steam iron 2400 W White:

Philips Azur GC4412/02, Steam iron, 94.5" (2.4 m), 100 g/min, White, 40 g/min, 0.35 L

Long summary description Philips Azur GC4412/02 iron Steam iron 2400 W White:

Philips Azur GC4412/02. Type: Steam iron, Cord length: 94.5" (2.4 m), Steam boost performance: 100 g/min. Iron power: 2400 W, AC input voltage: 220 - 240 V. Width: 11.9" (303 mm), Depth: 4.72" (120 mm), Height: 5.98" (152 mm). Dimensions (WxDxH): 11.9 x 4.72 x 5.98" (303 x 120 x 152 mm)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.