Philips logo

Philips GC4310 Steam iron 2400 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154060
Info modified on:
28 Nov 2024, 14:05:33
Short summary description Philips GC4310 Steam iron 2400 W:

Philips GC4310, Steam iron, 118.1" (3 m), 140 g/min, 40 g/min, 360°, 2400 W

Long summary description Philips GC4310 Steam iron 2400 W:

Philips GC4310. Type: Steam iron, Cord length: 118.1" (3 m), Steam boost performance: 140 g/min. Iron power: 2400 W, Power consumption (typical): 2400 W, AC input voltage: 220 - 240 V. Weight: 3.42 lbs (1.55 kg). Continuous flow: 40 g/min, Bulb power: 2400 W, Maximum input power: 2400 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.