Philips EcoCare Steam iron GC3740/02, Dry & Steam iron, Aluminum soleplate, 98.4" (2.5 m), 140 g/min, Violet, White, 40 g/min
Philips EcoCare Steam iron GC3740/02. Type: Dry & Steam iron, Soleplate type: Aluminum soleplate, Cord length: 98.4" (2.5 m). Iron power: 2400 W, AC input voltage: 220 - 240 V. Weight: 3.53 lbs (1.6 kg)