Philips logo

Philips Steam&Go GC363/30 garment steamer Handheld garment steamer 0.07 L 1300 W Purple

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155726
Info modified on:
09 Mar 2025, 20:33:24
Short summary description Philips Steam&Go GC363/30 garment steamer Handheld garment steamer 0.07 L 1300 W Purple:

Philips Steam&Go GC363/30, Handheld garment steamer, 0.07 L, 1 min, Purple, 24 g/min, 118.1" (3 m)

Long summary description Philips Steam&Go GC363/30 garment steamer Handheld garment steamer 0.07 L 1300 W Purple:

Philips Steam&Go GC363/30. Device type: Handheld garment steamer, Water tank capacity: 0.07 L, Heating time: 1 min. Power: 1300 W, AC input voltage: 220 - 240 V. Width: 15" (380 mm), Depth: 5.91" (150 mm), Height: 5.04" (128 mm)

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.