Philips Steam&Go GC361/20, Handheld garment steamer, 0.07 L, 1 min, Blue, 22 g/min, 118.1" (3 m)
Philips Steam&Go GC361/20. Device type: Handheld garment steamer, Water tank capacity: 0.07 L, Heating time: 1 min. Power: 1200 W, AC input voltage: 220 - 240 V. Package width: 15" (380 mm), Package depth: 5.91" (150 mm), Package height: 5.04" (128 mm)