Philips logo

Philips EasyCare GC3593/02 iron Steam iron 2400 W Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100887
Info modified on:
12 Apr 2024, 16:47:47
Short summary description Philips EasyCare GC3593/02 iron Steam iron 2400 W Black:

Philips EasyCare GC3593/02, Steam iron, 98.4" (2.5 m), 150 g/min, Black, 40 g/min, 0.3 L

Long summary description Philips EasyCare GC3593/02 iron Steam iron 2400 W Black:

Philips EasyCare GC3593/02. Type: Steam iron, Cord length: 98.4" (2.5 m), Steam boost performance: 150 g/min. Iron power: 2400 W, AC input voltage: 220 - 240 V. Width: 12.9" (328 mm), Depth: 5.08" (129 mm), Height: 6.42" (163 mm)

Reasons to buy
3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.