Philips logo

Philips Steam&Go GC350/43 garment steamer 0.07 L 1000 W Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65392
Info modified on:
01 May 2025, 03:28:13
Short summary description Philips Steam&Go GC350/43 garment steamer 0.07 L 1000 W Pink, White:

Philips Steam&Go GC350/43, 0.07 L, Pink, White, 20 g/min, 98.4" (2.5 m), 100%, 1000 W

Long summary description Philips Steam&Go GC350/43 garment steamer 0.07 L 1000 W Pink, White:

Philips Steam&Go GC350/43. Water tank capacity: 0.07 L, Product color: Pink, White, Continuous steam performance: 20 g/min. Power: 1000 W, AC input voltage: 220 - 240 V. Width: 15" (380 mm), Depth: 5.91" (150 mm), Height: 5.04" (128 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.