Philips logo

Philips 3300 series GC3320/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Blue, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147295
Info modified on:
28 Nov 2024, 13:55:24
Short summary description Philips 3300 series GC3320/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Blue, White:

Philips 3300 series GC3320/02, Dry & Steam iron, SteamGlide soleplate, 118.1" (3 m), 100 g/min, Blue, White, 35 g/min

Long summary description Philips 3300 series GC3320/02 iron Dry & Steam iron SteamGlide soleplate 2300 W Blue, White:

Philips 3300 series GC3320/02. Type: Dry & Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 118.1" (3 m). Iron power: 2300 W, Maximum power: 2300 W, AC input voltage: 220 - 240 V. Width: 12.9" (328 mm), Depth: 5.08" (129 mm), Height: 6.42" (163 mm)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.