Philips logo

Philips Steam&Go 2-in-1 GC330/40 garment steamer 1000 W Red, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94174
Info modified on:
01 May 2025, 03:28:13
Short summary description Philips Steam&Go 2-in-1 GC330/40 garment steamer 1000 W Red, White:

Philips Steam&Go 2-in-1 GC330/40, Red, White, 20 g/min, 78.7" (2 m), 1000 W, 220 - 240 V, 13.7" (347 mm)

Long summary description Philips Steam&Go 2-in-1 GC330/40 garment steamer 1000 W Red, White:

Philips Steam&Go 2-in-1 GC330/40. Product color: Red, White, Continuous steam performance: 20 g/min, Cord length: 78.7" (2 m). Power: 1000 W, AC input voltage: 220 - 240 V. Width: 13.7" (347 mm), Depth: 3.74" (95 mm), Height: 4.92" (125 mm). Package weight: 33.5 oz (950 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.