Philips logo

Philips GC3240 Dry & Steam iron 2300 W Purple, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117125
Info modified on:
28 Nov 2024, 13:56:40
Short summary description Philips GC3240 Dry & Steam iron 2300 W Purple, White:

Philips GC3240, Dry & Steam iron, 118.1" (3 m), 95 g/min, Purple, White, 35 g/min, 0.3 L

Long summary description Philips GC3240 Dry & Steam iron 2300 W Purple, White:

Philips GC3240. Type: Dry & Steam iron, Cord length: 118.1" (3 m), Steam boost performance: 95 g/min. Iron power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 11.9" (303 mm), Depth: 4.72" (120 mm), Height: 5.98" (152 mm)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.