Philips logo

Philips GC3220 Dry & Steam iron SteamGlide soleplate 2200 W Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168231
Info modified on:
28 Nov 2024, 13:54:16
Short summary description Philips GC3220 Dry & Steam iron SteamGlide soleplate 2200 W Blue, White:

Philips GC3220, Dry & Steam iron, SteamGlide soleplate, 118.1" (3 m), 90 g/min, Blue, White, 35 g/min

Long summary description Philips GC3220 Dry & Steam iron SteamGlide soleplate 2200 W Blue, White:

Philips GC3220. Type: Dry & Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 118.1" (3 m). Iron power: 2200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 11.9" (303 mm), Depth: 4.72" (120 mm), Height: 5.98" (152 mm)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.