Philips PowerLife GC2999/86, Steam iron, SteamGlide soleplate, 200 g/min, Black, Gray, 45 g/min, 0.32 L
Philips PowerLife GC2999/86. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 200 g/min. Iron power: 2600 W. Width: 12.3" (312 mm), Depth: 5" (127 mm), Height: 5.39" (137 mm). Package width: 13.1" (332 mm), Package depth: 5.39" (137 mm), Package height: 6.57" (167 mm)