Philips logo

Philips PowerLife GC2992/71 iron Steam iron SteamGlide soleplate 2300 W Turquoise, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35236
Info modified on:
27 Jul 2024, 21:37:07
Short summary description Philips PowerLife GC2992/71 iron Steam iron SteamGlide soleplate 2300 W Turquoise, White:

Philips PowerLife GC2992/71, Steam iron, SteamGlide soleplate, 150 g/min, Turquoise, White, 40 g/min, 0.32 L

Long summary description Philips PowerLife GC2992/71 iron Steam iron SteamGlide soleplate 2300 W Turquoise, White:

Philips PowerLife GC2992/71. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 150 g/min. Iron power: 2300 W. Width: 12.3" (312 mm), Depth: 5.79" (147 mm), Height: 5" (127 mm). Package width: 13.1" (332 mm), Package depth: 6.57" (167 mm), Package height: 5.39" (137 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.