Philips logo

Philips GC2520/07 iron Dry & Steam iron 2000 W Blue, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53678
Info modified on:
16 Apr 2024, 06:15:25
Short summary description Philips GC2520/07 iron Dry & Steam iron 2000 W Blue, White:

Philips GC2520/07, Dry & Steam iron, 78.7" (2 m), Blue, White, 30 g/min, 0.300 L, 90 g/min

Long summary description Philips GC2520/07 iron Dry & Steam iron 2000 W Blue, White:

Philips GC2520/07. Type: Dry & Steam iron, Cord length: 78.7" (2 m), Product color: Blue, White. Iron power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 11.6" (295 mm), Depth: 4.57" (116 mm), Height: 7.68" (195 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.