Philips logo

Philips PowerLife GC1490/12 iron Steam iron Non-stick soleplate 1000 W Purple, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90687
Info modified on:
12 Apr 2024, 16:46:04
Short summary description Philips PowerLife GC1490/12 iron Steam iron Non-stick soleplate 1000 W Purple, White:

Philips PowerLife GC1490/12, Steam iron, Non-stick soleplate, 70.9" (1.8 m), Purple, White, 17 g/min, 0.27 L

Long summary description Philips PowerLife GC1490/12 iron Steam iron Non-stick soleplate 1000 W Purple, White:

Philips PowerLife GC1490/12. Type: Steam iron, Soleplate type: Non-stick soleplate, Cord length: 70.9" (1.8 m). Iron power: 1000 W, AC input voltage: 110 V. Weight: 2.34 lbs (1.06 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.