Philips logo

Philips GC148 Dry iron Violet, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138797
Info modified on:
28 Nov 2024, 13:59:16
Bullet Points Philips GC148 Dry iron Violet, White:
  • - Ceralon soleplate
  • - Button groove
  • - Iron temperature-ready light
  • - Cord winder
Long product name Philips GC148 Dry iron Violet, White:

Philips Dry iron

Philips GC148 Dry iron Violet, White:

Lightweight, quality iron


Simple, fast and effective
This high-quality lightweight Philips iron is designed to iron your clothes in a simple and effective way.

Short summary description Philips GC148 Dry iron Violet, White:

Philips GC148, Dry iron, 70.9" (1.8 m), Violet, White, 220-240V, 50-60Hz, 26.8 oz (760 g)

Long summary description Philips GC148 Dry iron Violet, White:

Philips GC148. Type: Dry iron, Cord length: 70.9" (1.8 m), Product color: Violet, White. Power requirements: 220-240V, 50-60Hz. Weight: 26.8 oz (760 g)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.