Philips GC026/00 Fabric Shaver, Blue, White, Battery, AA, 4.84" (123 mm), 2.28" (58 mm), 3.15" (80 mm)
Philips GC026/00 Fabric Shaver. Product color: Blue, White. Power source: Battery, Battery type: AA. Width: 4.84" (123 mm), Depth: 2.28" (58 mm), Height: 3.15" (80 mm)