Philips logo

Philips FWT9200X/78 home audio system Home audio mini system 1980 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71718
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips FWT9200X/78 home audio system Home audio mini system 1980 W Black:

Philips FWT9200X/78, Home audio mini system, Black, 1 discs, Tray, 1980 W, 1-way

Long summary description Philips FWT9200X/78 home audio system Home audio mini system 1980 W Black:

Philips FWT9200X/78. Type: Home audio mini system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 1980 W, Speaker type: 1-way, Woofer diameter: 7.99" (20.3 cm). Supported radio bands: FM, MW, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.