Philips FW-C330/30, Home audio mini system, Black, Gray, Logic, 2 deck(s), 3 discs, Carousel disc loader
Philips FW-C330/30. Type: Home audio mini system, Product color: Black, Gray, Cassette deck technology: Logic. RMS rated power: 20 W. Display type: FTD. Headphone connectivity: 3.5 mm. Channels quantity: 40 channels