Philips logo

Philips PowerPro Expert FC9739/09 vacuum 2 L Cylinder vacuum Dry 650 W Dust bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68393
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips PowerPro Expert FC9739/09 vacuum 2 L Cylinder vacuum Dry 650 W Dust bag:

Philips PowerPro Expert FC9739/09, 650 W, Cylinder vacuum, Dry, Dust bag, 2 L, Filtering

Long summary description Philips PowerPro Expert FC9739/09 vacuum 2 L Cylinder vacuum Dry 650 W Dust bag:

Philips PowerPro Expert FC9739/09. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Dirt separating method: Filtering, Noise level: 76 dB. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.