Philips logo

Philips 5000 series FC9557/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118170
Info modified on:
07 Apr 2025, 19:24:47
Short summary description Philips 5000 series FC9557/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless:

Philips 5000 series FC9557/09, 900 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Allergy filter

Long summary description Philips 5000 series FC9557/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless:

Philips 5000 series FC9557/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 77 dB. Product color: Black, Blue

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.