Philips logo

Philips PerformerPro FC9197/91 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138615
Info modified on:
26 Jul 2024, 09:29:53
Short summary description Philips PerformerPro FC9197/91 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:

Philips PerformerPro FC9197/91, 650 W, Cylinder vacuum, Dry, Dust bag, 5 L, HEPA

Long summary description Philips PerformerPro FC9197/91 vacuum 5 L Cylinder vacuum Dry 650 W Dust bag:

Philips PerformerPro FC9197/91. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product color: Black, Green

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.