Philips logo

Philips StudioPower FC9087/01 vacuum 3 L Cylinder vacuum Dry 1250 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89512
Info modified on:
01 Aug 2025, 13:14:37
Short summary description Philips StudioPower FC9087/01 vacuum 3 L Cylinder vacuum Dry 1250 W:

Philips StudioPower FC9087/01, 1250 W, Cylinder vacuum, Dry, 3 L, HEPA, Filtering

Long summary description Philips StudioPower FC9087/01 vacuum 3 L Cylinder vacuum Dry 1250 W:

Philips StudioPower FC9087/01. Maximum input power: 1250 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Green, Gray, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.