Philips logo

Philips SmartPro Active FC8832/01 robot vacuum 0.4 L Bagless Black, Brown

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100294
Info modified on:
01 Apr 2025, 14:45:49
Short summary description Philips SmartPro Active FC8832/01 robot vacuum 0.4 L Bagless Black, Brown:

Philips SmartPro Active FC8832/01, Bagless, Black, Brown, Round, 0.4 L, 63.4 dB, Bounce, Carpet, Spiral, Turbo, Wall-following, Zigzag

Long summary description Philips SmartPro Active FC8832/01 robot vacuum 0.4 L Bagless Black, Brown:

Philips SmartPro Active FC8832/01. Dust container type: Bagless, Product color: Black, Brown, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 63.4 dB, Vacuum cleaner programs: Bounce, Carpet, Spiral, Turbo, Wall-following, Zigzag. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 14.8 V. Diameter: 13" (33 cm), Height: 3.27" (83 mm), Weight: 4.3 lbs (1.95 kg). Package weight: 0.141 oz (4 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.