Philips logo

Philips SmartPro Active FC8830/82 robot vacuum 0.4 L Bagless Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77849
Info modified on:
12 Apr 2024, 16:45:27
Short summary description Philips SmartPro Active FC8830/82 robot vacuum 0.4 L Bagless Black, Blue:

Philips SmartPro Active FC8830/82, Bagless, Black, Blue, Round, 0.4 L, 58.3 dB, Carpet

Long summary description Philips SmartPro Active FC8830/82 robot vacuum 0.4 L Bagless Black, Blue:

Philips SmartPro Active FC8830/82. Dust container type: Bagless, Product color: Black, Blue, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 58.3 dB, Floor surfaces supported: Carpet. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Battery voltage: 14.8 V. Diameter: 13" (33 cm), Height: 3.27" (83 mm), Weight: 4.25 lbs (1.93 kg). Package weight: 7.94 lbs (3.6 kg)

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.