Philips logo

Philips SmartPro Active FC8820/01 robot vacuum 0.4 L Bagless Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144314
Info modified on:
01 Apr 2025, 13:25:51
Short summary description Philips SmartPro Active FC8820/01 robot vacuum 0.4 L Bagless Black:

Philips SmartPro Active FC8820/01, Bagless, Black, Round, 0.4 L, 63.4 dB, Carpet

Long summary description Philips SmartPro Active FC8820/01 robot vacuum 0.4 L Bagless Black:

Philips SmartPro Active FC8820/01. Dust container type: Bagless, Product color: Black, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 63.4 dB, Floor surfaces supported: Carpet. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 14.8 V. Diameter: 13" (33 cm), Height: 3.15" (80 mm), Weight: 4.3 lbs (1.95 kg). Package weight: 8.82 lbs (4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.