Philips logo

Philips FC8794/01 robot vacuum 0.4 L Bagless Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143721
Info modified on:
07 Nov 2024, 12:49:02
Short summary description Philips FC8794/01 robot vacuum 0.4 L Bagless Black, Blue:

Philips FC8794/01, Bagless, Black, Blue, Other, 0.4 L, Wall-following, Bounce, Spiral, Zigzag, 24 h

Long summary description Philips FC8794/01 robot vacuum 0.4 L Bagless Black, Blue:

Philips FC8794/01. Dust container type: Bagless, Product color: Black, Blue, Shape: Other. Dust capacity (total): 0.4 L, Vacuum cleaner programs: Wall-following, Bounce, Spiral, Zigzag, Timer duration (maximum): 24 h. Battery technology: Lithium-Ion (Li-Ion), Runtime: 105 min, Battery voltage: 14.8 V. Diameter: 11.8" (30 cm), Height: 2.3" (58.5 mm), Weight: 4.41 lbs (2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.