Philips logo

Philips 7000 series FC8782/09 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130195
Info modified on:
21 Apr 2025, 20:54:48
Short summary description Philips 7000 series FC8782/09 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:

Philips 7000 series FC8782/09, 750 W, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy filter

Long summary description Philips 7000 series FC8782/09 vacuum 4 L Cylinder vacuum Dry 750 W Dust bag:

Philips 7000 series FC8782/09. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 66 dB. Product color: Black, Blue

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.