Philips logo

Philips PowerPro FC8764/01 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110077
Info modified on:
05 Jun 2024, 04:19:30
Short summary description Philips PowerPro FC8764/01 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro FC8764/01, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips PowerPro FC8764/01 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro FC8764/01. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product color: Black

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.