Philips logo

Philips SmartPro Compact FC8700/01 robot vacuum 0.25 L Bagless Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218422
Info modified on:
07 Nov 2024, 07:46:41
Short summary description Philips SmartPro Compact FC8700/01 robot vacuum 0.25 L Bagless Black, Blue:

Philips SmartPro Compact FC8700/01, Bagless, Black, Blue, Round, 0.25 L, 55.7 dB, Lithium-Ion (Li-Ion)

Long summary description Philips SmartPro Compact FC8700/01 robot vacuum 0.25 L Bagless Black, Blue:

Philips SmartPro Compact FC8700/01. Dust container type: Bagless, Product color: Black, Blue, Shape: Round. Dust capacity (total): 0.25 L, Noise level: 55.7 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 80 min, Battery voltage: 12.8 V. Diameter: 13" (33 cm), Height: 2.37" (60.1 mm), Weight: 3.37 lbs (1.53 kg). Package weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.