Philips logo

Philips Performer Active FC8656/81 vacuum 4 L Cylinder vacuum Dry 1800 W Dust bag

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67735
Info modified on:
13 Apr 2024, 00:16:15
Short summary description Philips Performer Active FC8656/81 vacuum 4 L Cylinder vacuum Dry 1800 W Dust bag:

Philips Performer Active FC8656/81, 1800 W, Cylinder vacuum, Dry, Dust bag, 4 L, EPA

Long summary description Philips Performer Active FC8656/81 vacuum 4 L Cylinder vacuum Dry 1800 W Dust bag:

Philips Performer Active FC8656/81. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product color: Black, Titanium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.