Philips logo

Philips Expression FC8611/01 vacuum 3 L Dry 1800 W Dust bag

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136771
Info modified on:
28 Nov 2024, 13:46:39
Short summary description Philips Expression FC8611/01 vacuum 3 L Dry 1800 W Dust bag:

Philips Expression FC8611/01, 1800 W, Dry, Dust bag, 3 L, HEPA, Filtering

Long summary description Philips Expression FC8611/01 vacuum 3 L Dry 1800 W Dust bag:

Philips Expression FC8611/01. Maximum input power: 1800 W. Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.