Philips PowerPro Compact FC8478/91, 1500 W, Cylinder vacuum, Dry, Bagless, 1.5 L, EPA
Philips PowerPro Compact FC8478/91. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 83 dB. Product color: Black